Capital Lighting, Inc. F8932CI Exterior -Hanging 433353

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Charred Iron Product Name: Two Light Hanging Lantern UPC: 782042485990 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Charred Iron Product Name: Two Light Hanging Lantern UPC: 782042485990 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F8932CI Exterior -Hanging - 433353 - Capital Lighting, Inc.
Columbus, OH, USA
F8932CI Exterior -Hanging
433353
F8932CI Exterior -Hanging 433353
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.75 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Charred Iron Product Name: Two Light Hanging Lantern UPC: 782042485990 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.75
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Charred Iron
Product Name: Two Light Hanging Lantern
UPC: 782042485990
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433353
Product Name F8932CI Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details