Capital Lighting, Inc. F8948CI Exterior -Hanging 433351

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Charred Iron Product Name: Four Light Hanging Lantern UPC: 782042509108 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Charred Iron Product Name: Four Light Hanging Lantern UPC: 782042509108 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F8948CI Exterior -Hanging - 433351 - Capital Lighting, Inc.
Columbus, OH, USA
F8948CI Exterior -Hanging
433351
F8948CI Exterior -Hanging 433351
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 26.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Charred Iron Product Name: Four Light Hanging Lantern UPC: 782042509108 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 26.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Charred Iron
Product Name: Four Light Hanging Lantern
UPC: 782042509108
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433351
Product Name F8948CI Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details