Capital Lighting, Inc. FCD8956NAB Exterior -Hanging 433350

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 20.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Aged Brass Product Name: Three Light Hanging Lantern UPC: 782042522589 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 20.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Aged Brass Product Name: Three Light Hanging Lantern UPC: 782042522589 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
FCD8956NAB Exterior -Hanging - 433350 - Capital Lighting, Inc.
Columbus, OH, USA
FCD8956NAB Exterior -Hanging
433350
FCD8956NAB Exterior -Hanging 433350
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 20.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Natural Aged Brass Product Name: Three Light Hanging Lantern UPC: 782042522589 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 20.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Natural Aged Brass
Product Name: Three Light Hanging Lantern
UPC: 782042522589
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433350
Product Name FCD8956NAB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details