Capital Lighting, Inc. F1747ABZ Island/Pool Table-Pillar Candle 433346

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 30.50 Length 30.50 Bulb Type: Medium Base Qty: 7 Wattage: 60 Finish: Antique Bronze Product Name: Seven Light Island UPC: 782042895744 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 30.50 Length 30.50 Bulb Type: Medium Base Qty: 7 Wattage: 60 Finish: Antique Bronze Product Name: Seven Light Island UPC: 782042895744 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F1747ABZ Island/Pool Table-Pillar Candle - 433346 - Capital Lighting, Inc.
Columbus, OH, USA
F1747ABZ Island/Pool Table-Pillar Candle
433346
F1747ABZ Island/Pool Table-Pillar Candle 433346
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 30.50 Length 30.50 Bulb Type: Medium Base Qty: 7 Wattage: 60 Finish: Antique Bronze Product Name: Seven Light Island UPC: 782042895744 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 30.50
Length 30.50
Bulb
Type: Medium Base
Qty: 7
Wattage: 60
Finish: Antique Bronze
Product Name: Seven Light Island
UPC: 782042895744
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433346
Product Name F1747ABZ Island/Pool Table-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details