Capital Lighting, Inc. F1745ABZ Mid. Chandeliers-Glass Up 433344

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 26.50 Length 26.50 Bulb Type: Medium Base Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 782042895751 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 26.50 Length 26.50 Bulb Type: Medium Base Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 782042895751 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F1745ABZ Mid. Chandeliers-Glass Up - 433344 - Capital Lighting, Inc.
Columbus, OH, USA
F1745ABZ Mid. Chandeliers-Glass Up
433344
F1745ABZ Mid. Chandeliers-Glass Up 433344
PRODUCT DETAILS / SPECS Width/Dia: 27.25 Height: 26.50 Length 26.50 Bulb Type: Medium Base Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 782042895751 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 27.25
Height: 26.50
Length 26.50
Bulb
Type: Medium Base
Qty: 5
Wattage: 60
Finish: Antique Bronze
Product Name: Five Light Chandelier
UPC: 782042895751
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433344
Product Name F1745ABZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details