Capital Lighting, Inc. F1749ABZ Large Chandeliers-Glass Shade 433343

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.25 Height: 32.00 Length 32.00 Bulb Type: Medium Base Qty: 9 Wattage: 60 Finish: Antique Bronze Product Name: Nine Light Chandelier UPC: 782042895737 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.25 Height: 32.00 Length 32.00 Bulb Type: Medium Base Qty: 9 Wattage: 60 Finish: Antique Bronze Product Name: Nine Light Chandelier UPC: 782042895737 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F1749ABZ Large Chandeliers-Glass Shade - 433343 - Capital Lighting, Inc.
Columbus, OH, USA
F1749ABZ Large Chandeliers-Glass Shade
433343
F1749ABZ Large Chandeliers-Glass Shade 433343
PRODUCT DETAILS / SPECS Width/Dia: 39.25 Height: 32.00 Length 32.00 Bulb Type: Medium Base Qty: 9 Wattage: 60 Finish: Antique Bronze Product Name: Nine Light Chandelier UPC: 782042895737 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 39.25
Height: 32.00
Length 32.00
Bulb
Type: Medium Base
Qty: 9
Wattage: 60
Finish: Antique Bronze
Product Name: Nine Light Chandelier
UPC: 782042895737
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433343
Product Name F1749ABZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details