Capital Lighting, Inc. F1878BB Exterior -Hanging 433338

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 14.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Boston Bronze Product Name: One Light Hanging Lantern UPC: 782042929586 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 14.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Boston Bronze Product Name: One Light Hanging Lantern UPC: 782042929586 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F1878BB Exterior -Hanging - 433338 - Capital Lighting, Inc.
Columbus, OH, USA
F1878BB Exterior -Hanging
433338
F1878BB Exterior -Hanging 433338
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 14.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Boston Bronze Product Name: One Light Hanging Lantern UPC: 782042929586 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 14.75
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Boston Bronze
Product Name: One Light Hanging Lantern
UPC: 782042929586
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433338
Product Name F1878BB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details