Capital Lighting, Inc. F1846BB Mid. Chandeliers-Pillar Candle 433336

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Bulb Type: Medium Base Qty: 6 Wattage: 60 Finish: Bamboo Bronze Product Name: Six Light Chandelier UPC: 782042929418 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Bulb Type: Medium Base Qty: 6 Wattage: 60 Finish: Bamboo Bronze Product Name: Six Light Chandelier UPC: 782042929418 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F1846BB Mid. Chandeliers-Pillar Candle - 433336 - Capital Lighting, Inc.
Columbus, OH, USA
F1846BB Mid. Chandeliers-Pillar Candle
433336
F1846BB Mid. Chandeliers-Pillar Candle 433336
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Bulb Type: Medium Base Qty: 6 Wattage: 60 Finish: Bamboo Bronze Product Name: Six Light Chandelier UPC: 782042929418 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 27.00
Bulb
Type: Medium Base
Qty: 6
Wattage: 60
Finish: Bamboo Bronze
Product Name: Six Light Chandelier
UPC: 782042929418
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433336
Product Name F1846BB Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details