Capital Lighting, Inc. F1847BB Mini Pendants-Chain 433333

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.12 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Bamboo Bronze Product Name: One Light Mini Pendant UPC: 782042929425 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.12 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Bamboo Bronze Product Name: One Light Mini Pendant UPC: 782042929425 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F1847BB Mini Pendants-Chain - 433333 - Capital Lighting, Inc.
Columbus, OH, USA
F1847BB Mini Pendants-Chain
433333
F1847BB Mini Pendants-Chain 433333
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 9.12 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Bamboo Bronze Product Name: One Light Mini Pendant UPC: 782042929425 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 9.12
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Bamboo Bronze
Product Name: One Light Mini Pendant
UPC: 782042929425
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433333
Product Name F1847BB Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details