Capital Lighting, Inc. F1983HB Foyer/Hall Lanterns-Glass w/Frame 433329

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Harlequin Bronze Product Name: Three Light Pendant UPC: 782042929234 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Harlequin Bronze Product Name: Three Light Pendant UPC: 782042929234 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F1983HB Foyer/Hall Lanterns-Glass w/Frame - 433329 - Capital Lighting, Inc.
Columbus, OH, USA
F1983HB Foyer/Hall Lanterns-Glass w/Frame
433329
F1983HB Foyer/Hall Lanterns-Glass w/Frame 433329
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Harlequin Bronze Product Name: Three Light Pendant UPC: 782042929234 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Harlequin Bronze
Product Name: Three Light Pendant
UPC: 782042929234
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433329
Product Name F1983HB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details