Capital Lighting, Inc. F2018CI Exterior -Hanging 433322

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Colonial Iron Product Name: Four Light Hanging Lantern UPC: 782042930346 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Colonial Iron Product Name: Four Light Hanging Lantern UPC: 782042930346 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F2018CI Exterior -Hanging - 433322 - Capital Lighting, Inc.
Columbus, OH, USA
F2018CI Exterior -Hanging
433322
F2018CI Exterior -Hanging 433322
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 23.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Colonial Iron Product Name: Four Light Hanging Lantern UPC: 782042930346 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 23.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Colonial Iron
Product Name: Four Light Hanging Lantern
UPC: 782042930346
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433322
Product Name F2018CI Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details