Capital Lighting, Inc. F1926PN Foyer/Hall Lanterns-Open Frame 433315

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 79.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Pendant UPC: 782042926561 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 79.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Pendant UPC: 782042926561 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F1926PN Foyer/Hall Lanterns-Open Frame - 433315 - Capital Lighting, Inc.
Columbus, OH, USA
F1926PN Foyer/Hall Lanterns-Open Frame
433315
F1926PN Foyer/Hall Lanterns-Open Frame 433315
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 79.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Nickel Product Name: Six Light Pendant UPC: 782042926561 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 79.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Nickel
Product Name: Six Light Pendant
UPC: 782042926561
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433315
Product Name F1926PN Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details