Capital Lighting, Inc. F1955SBZ Pendants-Fabric Shade 433302

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 49.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sunset Bronze Product Name: Eight Light Entry Chandelier UPC: 782042929166 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 49.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sunset Bronze Product Name: Eight Light Entry Chandelier UPC: 782042929166 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F1955SBZ Pendants-Fabric Shade - 433302 - Capital Lighting, Inc.
Columbus, OH, USA
F1955SBZ Pendants-Fabric Shade
433302
F1955SBZ Pendants-Fabric Shade 433302
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 49.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sunset Bronze Product Name: Eight Light Entry Chandelier UPC: 782042929166 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 49.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Sunset Bronze
Product Name: Eight Light Entry Chandelier
UPC: 782042929166
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433302
Product Name F1955SBZ Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details