Capital Lighting, Inc. F1953SBZ Pendants-Drum Shade 433301

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 29.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sunset Bronze Product Name: Three Light Chandelier UPC: 782042929135 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 29.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sunset Bronze Product Name: Three Light Chandelier UPC: 782042929135 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F1953SBZ Pendants-Drum Shade - 433301 - Capital Lighting, Inc.
Columbus, OH, USA
F1953SBZ Pendants-Drum Shade
433301
F1953SBZ Pendants-Drum Shade 433301
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 29.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Sunset Bronze Product Name: Three Light Chandelier UPC: 782042929135 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 29.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Sunset Bronze
Product Name: Three Light Chandelier
UPC: 782042929135
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433301
Product Name F1953SBZ Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details