Capital Lighting, Inc. F1954SBZ Pendants-Fabric Shade 433300

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.24 Height: 39.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sunset Bronze Product Name: Four Light Entry Chandelier UPC: 782042929142 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.24 Height: 39.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sunset Bronze Product Name: Four Light Entry Chandelier UPC: 782042929142 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F1954SBZ Pendants-Fabric Shade - 433300 - Capital Lighting, Inc.
Columbus, OH, USA
F1954SBZ Pendants-Fabric Shade
433300
F1954SBZ Pendants-Fabric Shade 433300
PRODUCT DETAILS / SPECS Width/Dia: 22.24 Height: 39.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Sunset Bronze Product Name: Four Light Entry Chandelier UPC: 782042929142 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.24
Height: 39.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Sunset Bronze
Product Name: Four Light Entry Chandelier
UPC: 782042929142
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433300
Product Name F1954SBZ Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details