Capital Lighting, Inc. 5928NI Bathroom Fixtures-Three Lights 433296

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Three Light Wall Mounted Bath Light UPC: 783927246040 Category: Wall Mounted Bath Fixture Glass: Distressed etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Three Light Wall Mounted Bath Light UPC: 783927246040 Category: Wall Mounted Bath Fixture Glass: Distressed etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5928NI Bathroom Fixtures-Three Lights - 433296 - Capital Lighting, Inc.
Columbus, OH, USA
5928NI Bathroom Fixtures-Three Lights
433296
5928NI Bathroom Fixtures-Three Lights 433296
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 12 Product Name: Three Light Wall Mounted Bath Light UPC: 783927246040 Category: Wall Mounted Bath Fixture Glass: Distressed etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 11.00
Length 11.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 12
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927246040
Category: Wall Mounted Bath Fixture
Glass: Distressed etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433296
Product Name 5928NI Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details