Capital Lighting, Inc. 5927NI Bathroom Fixtures-Two Lights 433294

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: Two Light Wall Mounted Bath Light UPC: 783927246057 Category: Wall Mounted Bath Fixture Glass: Distressed etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: Two Light Wall Mounted Bath Light UPC: 783927246057 Category: Wall Mounted Bath Fixture Glass: Distressed etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5927NI Bathroom Fixtures-Two Lights - 433294 - Capital Lighting, Inc.
Columbus, OH, USA
5927NI Bathroom Fixtures-Two Lights
433294
5927NI Bathroom Fixtures-Two Lights 433294
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: Two Light Wall Mounted Bath Light UPC: 783927246057 Category: Wall Mounted Bath Fixture Glass: Distressed etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 11.00
Length 11.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 8
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927246057
Category: Wall Mounted Bath Fixture
Glass: Distressed etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433294
Product Name 5927NI Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details