Capital Lighting, Inc. 2301-AM-MP Exterior -Wall Mount 433283

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 23.50 Length 23.50 Extension: 16.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mediterranean Patina Product Name: Four Light Wall Lantern UPC: 46335925229 Category: Wall Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 23.50 Length 23.50 Extension: 16.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mediterranean Patina Product Name: Four Light Wall Lantern UPC: 46335925229 Category: Wall Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
2301-AM-MP Exterior -Wall Mount - 433283 - Capital Lighting, Inc.
Columbus, OH, USA
2301-AM-MP Exterior -Wall Mount
433283
2301-AM-MP Exterior -Wall Mount 433283
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 23.50 Length 23.50 Extension: 16.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Mediterranean Patina Product Name: Four Light Wall Lantern UPC: 46335925229 Category: Wall Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 23.50
Length 23.50
Extension: 16.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Mediterranean Patina
Product Name: Four Light Wall Lantern
UPC: 46335925229
Category: Wall Lantern
Glass: Amber
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433283
Product Name 2301-AM-MP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details