Capital Lighting, Inc. 23854-AM-ORB Exterior -Hanging 433282

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 43.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Foyer UPC: 46335925465 Category: Hall/Foyer Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 43.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Foyer UPC: 46335925465 Category: Hall/Foyer Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
23854-AM-ORB Exterior -Hanging - 433282 - Capital Lighting, Inc.
Columbus, OH, USA
23854-AM-ORB Exterior -Hanging
433282
23854-AM-ORB Exterior -Hanging 433282
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 43.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: Four Light Foyer UPC: 46335925465 Category: Hall/Foyer Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 43.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: Four Light Foyer
UPC: 46335925465
Category: Hall/Foyer
Glass: Amber
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433282
Product Name 23854-AM-ORB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details