Capital Lighting, Inc. 23813-AM-ORB Exterior -Post/Pier Head 433281

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 86.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Nine Light Post Lantern UPC: 46335923256 Category: 3-Head Post Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 86.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Nine Light Post Lantern UPC: 46335923256 Category: 3-Head Post Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
23813-AM-ORB Exterior -Post/Pier Head - 433281 - Capital Lighting, Inc.
Columbus, OH, USA
23813-AM-ORB Exterior -Post/Pier Head
433281
23813-AM-ORB Exterior -Post/Pier Head 433281
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 86.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Nine Light Post Lantern UPC: 46335923256 Category: 3-Head Post Lantern Glass: Amber Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 86.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Nine Light Post Lantern
UPC: 46335923256
Category: 3-Head Post Lantern
Glass: Amber
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433281
Product Name 23813-AM-ORB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details