Capital Lighting, Inc. 7011NI Exterior -Ceiling Mount 433267

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 8.8 Product Name: Four Light Flush Mount UPC: 783927262484 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 8.8 Product Name: Four Light Flush Mount UPC: 783927262484 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
7011NI Exterior -Ceiling Mount - 433267 - Capital Lighting, Inc.
Columbus, OH, USA
7011NI Exterior -Ceiling Mount
433267
7011NI Exterior -Ceiling Mount 433267
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 7.50 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Brushed Nickel Weight: 8.8 Product Name: Four Light Flush Mount UPC: 783927262484 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 7.50
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Brushed Nickel
Weight: 8.8
Product Name: Four Light Flush Mount
UPC: 783927262484
Category: Flush Mount Incandescent
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433267
Product Name 7011NI Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details