Capital Lighting, Inc. 70651 Lamps-Desk/Piano Lamps 433265

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.69 Length 15.69 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 7 Product Name: One Light Desk Lamp UPC: 038463020112 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.69 Length 15.69 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 7 Product Name: One Light Desk Lamp UPC: 038463020112 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
70651 Lamps-Desk/Piano Lamps - 433265 - Capital Lighting, Inc.
Columbus, OH, USA
70651 Lamps-Desk/Piano Lamps
433265
70651 Lamps-Desk/Piano Lamps 433265
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 15.69 Length 15.69 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Antique Brass Weight: 7 Product Name: One Light Desk Lamp UPC: 038463020112 Category: Lamps Desk Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 15.69
Length 15.69
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Antique Brass
Weight: 7
Product Name: One Light Desk Lamp
UPC: 038463020112
Category: Lamps Desk
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433265
Product Name 70651 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details