Capital Lighting, Inc. 20934-CHN Exterior -Hanging 433257

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chestnut Product Name: Four Light Hanging Lantern UPC: 46335923287 Category: Hanging Lantern Glass: Aged Crackle Optic Shipped Via: UPS Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chestnut Product Name: Four Light Hanging Lantern UPC: 46335923287 Category: Hanging Lantern Glass: Aged Crackle Optic Shipped Via: UPS Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
20934-CHN Exterior -Hanging - 433257 - Capital Lighting, Inc.
Columbus, OH, USA
20934-CHN Exterior -Hanging
433257
20934-CHN Exterior -Hanging 433257
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Chestnut Product Name: Four Light Hanging Lantern UPC: 46335923287 Category: Hanging Lantern Glass: Aged Crackle Optic Shipped Via: UPS Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Chestnut
Product Name: Four Light Hanging Lantern
UPC: 46335923287
Category: Hanging Lantern
Glass: Aged Crackle Optic
Shipped Via: UPS
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433257
Product Name 20934-CHN Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details