Capital Lighting, Inc. 7004OZ Flush Mounts-Bowl Style 433248

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 5.85 Product Name: Three Light Flush Mount UPC: 783927241342 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 5.85 Product Name: Three Light Flush Mount UPC: 783927241342 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
7004OZ Flush Mounts-Bowl Style - 433248 - Capital Lighting, Inc.
Columbus, OH, USA
7004OZ Flush Mounts-Bowl Style
433248
7004OZ Flush Mounts-Bowl Style 433248
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Olde Bronze Weight: 5.85 Product Name: Three Light Flush Mount UPC: 783927241342 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Olde Bronze
Weight: 5.85
Product Name: Three Light Flush Mount
UPC: 783927241342
Category: Flush Mount Incandescent
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433248
Product Name 7004OZ Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details