Capital Lighting, Inc. 66046 Mid. Chandeliers-Glass Up 433246

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 15.25 Product Name: Five Light Chandelier UPC: 783927241472 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: cULP Chain: 72`` Wire: 50``
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 15.25 Product Name: Five Light Chandelier UPC: 783927241472 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: cULP Chain: 72`` Wire: 50``

Suppliers

Company
Product
Description
Supplier Links
66046 Mid. Chandeliers-Glass Up - 433246 - Capital Lighting, Inc.
Columbus, OH, USA
66046 Mid. Chandeliers-Glass Up
433246
66046 Mid. Chandeliers-Glass Up 433246
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 22.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 15.25 Product Name: Five Light Chandelier UPC: 783927241472 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: cULP Chain: 72`` Wire: 50``

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 22.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oiled Bronze
Weight: 15.25
Product Name: Five Light Chandelier
UPC: 783927241472
Category: Chandelier 1 Tier
Shipped Via: UPS
Safety Rating: cULP
Chain: 72``
Wire: 50``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433246
Product Name 66046 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318137 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details