Capital Lighting, Inc. 66045 Mid. Chandeliers-Glass Down 433244

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 8.5 Product Name: Three Light Chandelier UPC: 783927239783 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: cULP Chain: 36`` Wire: 96``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 8.5 Product Name: Three Light Chandelier UPC: 783927239783 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: cULP Chain: 36`` Wire: 96``

Suppliers

Company
Product
Description
Supplier Links
66045 Mid. Chandeliers-Glass Down - 433244 - Capital Lighting, Inc.
Columbus, OH, USA
66045 Mid. Chandeliers-Glass Down
433244
66045 Mid. Chandeliers-Glass Down 433244
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 8.5 Product Name: Three Light Chandelier UPC: 783927239783 Category: Chandelier 1 Tier Shipped Via: UPS Safety Rating: cULP Chain: 36`` Wire: 96``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 15.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oiled Bronze
Weight: 8.5
Product Name: Three Light Chandelier
UPC: 783927239783
Category: Chandelier 1 Tier
Shipped Via: UPS
Safety Rating: cULP
Chain: 36``
Wire: 96``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433244
Product Name 66045 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details