Capital Lighting, Inc. 69079 Sconces-Pocket 433241

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 3.2 Product Name: One Light Wall Fixture UPC: 783927243926 Category: Wall Fixtures Shipped Via: UPS Safety Rating: CSAD
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 3.2 Product Name: One Light Wall Fixture UPC: 783927243926 Category: Wall Fixtures Shipped Via: UPS Safety Rating: CSAD

Suppliers

Company
Product
Description
Supplier Links
69079 Sconces-Pocket - 433241 - Capital Lighting, Inc.
Columbus, OH, USA
69079 Sconces-Pocket
433241
69079 Sconces-Pocket 433241
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.50 Bulb Type: Fluorescent Qty: 1 Wattage: 18 Finish: Brushed Nickel Weight: 3.2 Product Name: One Light Wall Fixture UPC: 783927243926 Category: Wall Fixtures Shipped Via: UPS Safety Rating: CSAD

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.50
Bulb
Type: Fluorescent
Qty: 1
Wattage: 18
Finish: Brushed Nickel
Weight: 3.2
Product Name: One Light Wall Fixture
UPC: 783927243926
Category: Wall Fixtures
Shipped Via: UPS
Safety Rating: CSAD

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433241
Product Name 69079 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details