Capital Lighting, Inc. 7003NI Flush Mounts-Bowl Style 433240

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 4.3 Product Name: Two Light Flush Mount UPC: 783927241380 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 4.3 Product Name: Two Light Flush Mount UPC: 783927241380 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
7003NI Flush Mounts-Bowl Style - 433240 - Capital Lighting, Inc.
Columbus, OH, USA
7003NI Flush Mounts-Bowl Style
433240
7003NI Flush Mounts-Bowl Style 433240
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Weight: 4.3 Product Name: Two Light Flush Mount UPC: 783927241380 Category: Flush Mount Incandescent Glass: Satin etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Weight: 4.3
Product Name: Two Light Flush Mount
UPC: 783927241380
Category: Flush Mount Incandescent
Glass: Satin etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433240
Product Name 7003NI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details