Capital Lighting, Inc. P2016CI Exterior -Post/Pier Head 433197

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Colonial Iron Product Name: Four Light Post Lantern UPC: 782042930360 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Colonial Iron Product Name: Four Light Post Lantern UPC: 782042930360 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
P2016CI Exterior -Post/Pier Head - 433197 - Capital Lighting, Inc.
Columbus, OH, USA
P2016CI Exterior -Post/Pier Head
433197
P2016CI Exterior -Post/Pier Head 433197
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Colonial Iron Product Name: Four Light Post Lantern UPC: 782042930360 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 27.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Colonial Iron
Product Name: Four Light Post Lantern
UPC: 782042930360
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433197
Product Name P2016CI Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details