Capital Lighting, Inc. P2035EB Exterior -Post/Pier Head 433196

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 18.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Post Lantern UPC: 782042928589 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 18.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Post Lantern UPC: 782042928589 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P2035EB Exterior -Post/Pier Head - 433196 - Capital Lighting, Inc.
Columbus, OH, USA
P2035EB Exterior -Post/Pier Head
433196
P2035EB Exterior -Post/Pier Head 433196
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 18.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: English Bronze Product Name: Two Light Post Lantern UPC: 782042928589 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 18.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: English Bronze
Product Name: Two Light Post Lantern
UPC: 782042928589
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433196
Product Name P2035EB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details