Capital Lighting, Inc. P2036EB Exterior -Post/Pier Head 433193

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Post Lantern UPC: 782042928596 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Post Lantern UPC: 782042928596 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P2036EB Exterior -Post/Pier Head - 433193 - Capital Lighting, Inc.
Columbus, OH, USA
P2036EB Exterior -Post/Pier Head
433193
P2036EB Exterior -Post/Pier Head 433193
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 15.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze Product Name: Three Light Post Lantern UPC: 782042928596 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 15.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: English Bronze
Product Name: Three Light Post Lantern
UPC: 782042928596
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433193
Product Name P2036EB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details