Capital Lighting, Inc. P8955CI Exterior -Post/Pier Head 433191

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 21.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Charred Iron Product Name: Three Light Post Lantern UPC: 782042478251 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 21.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Charred Iron Product Name: Three Light Post Lantern UPC: 782042478251 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P8955CI Exterior -Post/Pier Head - 433191 - Capital Lighting, Inc.
Columbus, OH, USA
P8955CI Exterior -Post/Pier Head
433191
P8955CI Exterior -Post/Pier Head 433191
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 21.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Charred Iron Product Name: Three Light Post Lantern UPC: 782042478251 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 21.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Charred Iron
Product Name: Three Light Post Lantern
UPC: 782042478251
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433191
Product Name P8955CI Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details