Capital Lighting, Inc. 2709NI Mini Pendants-Rod 433185

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: One Light Mini Pendant UPC: 783927248457 Category: Mini Pendants Glass: Cased opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: One Light Mini Pendant UPC: 783927248457 Category: Mini Pendants Glass: Cased opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
2709NI Mini Pendants-Rod - 433185 - Capital Lighting, Inc.
Columbus, OH, USA
2709NI Mini Pendants-Rod
433185
2709NI Mini Pendants-Rod 433185
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 8.88 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: One Light Mini Pendant UPC: 783927248457 Category: Mini Pendants Glass: Cased opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 8.88
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 3
Product Name: One Light Mini Pendant
UPC: 783927248457
Category: Mini Pendants
Glass: Cased opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433185
Product Name 2709NI Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details