Capital Lighting, Inc. 270452 Lamps-Table Lamps 433182

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.50 Bulb Qty: 1 Wattage: 60 Finish: Antique Bronze Weight: 4 Product Name: One Light Buffet Lamp UPC: 38463011035 Category: Lamps Buffet Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.50 Bulb Qty: 1 Wattage: 60 Finish: Antique Bronze Weight: 4 Product Name: One Light Buffet Lamp UPC: 38463011035 Category: Lamps Buffet Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
270452 Lamps-Table Lamps - 433182 - Capital Lighting, Inc.
Columbus, OH, USA
270452 Lamps-Table Lamps
433182
270452 Lamps-Table Lamps 433182
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 30.50 Bulb Qty: 1 Wattage: 60 Finish: Antique Bronze Weight: 4 Product Name: One Light Buffet Lamp UPC: 38463011035 Category: Lamps Buffet Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 30.50
Bulb
Qty: 1
Wattage: 60
Finish: Antique Bronze
Weight: 4
Product Name: One Light Buffet Lamp
UPC: 38463011035
Category: Lamps Buffet
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433182
Product Name 270452 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details