Capital Lighting, Inc. 1828NI Mid. Chandeliers-Glass Up 433178

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.40 Height: 30.40 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 30 Product Name: Nine Light Chandelier UPC: 783927246156 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.40 Height: 30.40 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 30 Product Name: Nine Light Chandelier UPC: 783927246156 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
1828NI Mid. Chandeliers-Glass Up - 433178 - Capital Lighting, Inc.
Columbus, OH, USA
1828NI Mid. Chandeliers-Glass Up
433178
1828NI Mid. Chandeliers-Glass Up 433178
PRODUCT DETAILS / SPECS Width/Dia: 30.40 Height: 30.40 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 30 Product Name: Nine Light Chandelier UPC: 783927246156 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 30.40
Height: 30.40
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brushed Nickel
Weight: 30
Product Name: Nine Light Chandelier
UPC: 783927246156
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433178
Product Name 1828NI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details