Capital Lighting, Inc. 1827NI Mid. Chandeliers-Glass Up 433175

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.88 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 18.8 Product Name: Five Light Chandelier UPC: 783927246132 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.88 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 18.8 Product Name: Five Light Chandelier UPC: 783927246132 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
1827NI Mid. Chandeliers-Glass Up - 433175 - Capital Lighting, Inc.
Columbus, OH, USA
1827NI Mid. Chandeliers-Glass Up
433175
1827NI Mid. Chandeliers-Glass Up 433175
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.88 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 18.8 Product Name: Five Light Chandelier UPC: 783927246132 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.88
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 18.8
Product Name: Five Light Chandelier
UPC: 783927246132
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433175
Product Name 1827NI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details