Capital Lighting, Inc. 1826NI Mid. Chandeliers-Glass Down 433172

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: Five Light Chandelier UPC: 783927246224 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: Five Light Chandelier UPC: 783927246224 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
1826NI Mid. Chandeliers-Glass Down - 433172 - Capital Lighting, Inc.
Columbus, OH, USA
1826NI Mid. Chandeliers-Glass Down
433172
1826NI Mid. Chandeliers-Glass Down 433172
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 16.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 14 Product Name: Five Light Chandelier UPC: 783927246224 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 16.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 14
Product Name: Five Light Chandelier
UPC: 783927246224
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433172
Product Name 1826NI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details