Capital Lighting, Inc. 2085NI Mid. Chandeliers-Glass Up 433169

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 17.61 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 10 Product Name: Five Light Chandelier UPC: 783927259637 Category: Chandeliers Glass: Satin- etched Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 17.61 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 10 Product Name: Five Light Chandelier UPC: 783927259637 Category: Chandeliers Glass: Satin- etched Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
2085NI Mid. Chandeliers-Glass Up - 433169 - Capital Lighting, Inc.
Columbus, OH, USA
2085NI Mid. Chandeliers-Glass Up
433169
2085NI Mid. Chandeliers-Glass Up 433169
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 17.61 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 10 Product Name: Five Light Chandelier UPC: 783927259637 Category: Chandeliers Glass: Satin- etched Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 17.61
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 10
Product Name: Five Light Chandelier
UPC: 783927259637
Category: Chandeliers
Glass: Satin- etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433169
Product Name 2085NI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details