Capital Lighting, Inc. 2086NI Mid. Chandeliers-Glass Up 433164

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 22 Product Name: Nine Light Chandelier UPC: 783927259590 Category: Chandeliers Glass: Satin- etched Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 22 Product Name: Nine Light Chandelier UPC: 783927259590 Category: Chandeliers Glass: Satin- etched Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
2086NI Mid. Chandeliers-Glass Up - 433164 - Capital Lighting, Inc.
Columbus, OH, USA
2086NI Mid. Chandeliers-Glass Up
433164
2086NI Mid. Chandeliers-Glass Up 433164
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 22 Product Name: Nine Light Chandelier UPC: 783927259590 Category: Chandeliers Glass: Satin- etched Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 28.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brushed Nickel
Weight: 22
Product Name: Nine Light Chandelier
UPC: 783927259590
Category: Chandeliers
Glass: Satin- etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433164
Product Name 2086NI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details