Capital Lighting, Inc. 2529NI Foyer/Hall Lanterns-Open Frame 433151

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 35.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 9.5 Product Name: Five Light Foyer Chain Hung UPC: 783927246095 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 35.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 9.5 Product Name: Five Light Foyer Chain Hung UPC: 783927246095 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
2529NI Foyer/Hall Lanterns-Open Frame - 433151 - Capital Lighting, Inc.
Columbus, OH, USA
2529NI Foyer/Hall Lanterns-Open Frame
433151
2529NI Foyer/Hall Lanterns-Open Frame 433151
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 35.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Weight: 9.5 Product Name: Five Light Foyer Chain Hung UPC: 783927246095 Category: Foyer Chain Hung Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 35.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Weight: 9.5
Product Name: Five Light Foyer Chain Hung
UPC: 783927246095
Category: Foyer Chain Hung
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433151
Product Name 2529NI Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 296843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details