Capital Lighting, Inc. 1844DBK Mid. Chandeliers-Glass Down 433147

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Distressed Black Weight: 9.26 Product Name: Three Light Chandelier UPC: 783927260138 Category: Chandeliers Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Distressed Black Weight: 9.26 Product Name: Three Light Chandelier UPC: 783927260138 Category: Chandeliers Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``

Suppliers

Company
Product
Description
Supplier Links
1844DBK Mid. Chandeliers-Glass Down - 433147 - Capital Lighting, Inc.
Columbus, OH, USA
1844DBK Mid. Chandeliers-Glass Down
433147
1844DBK Mid. Chandeliers-Glass Down 433147
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 19.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Distressed Black Weight: 9.26 Product Name: Three Light Chandelier UPC: 783927260138 Category: Chandeliers Glass: Sunrise marble Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 66``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 19.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Distressed Black
Weight: 9.26
Product Name: Three Light Chandelier
UPC: 783927260138
Category: Chandeliers
Glass: Sunrise marble
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 66``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433147
Product Name 1844DBK Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details