Capital Lighting, Inc. 2084NI Mid. Chandeliers-Glass Down 433145

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 19.82 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 10 Product Name: Five Light Chandelier UPC: 783927259613 Category: Chandeliers Glass: Satin- etched Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 19.82 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 10 Product Name: Five Light Chandelier UPC: 783927259613 Category: Chandeliers Glass: Satin- etched Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
2084NI Mid. Chandeliers-Glass Down - 433145 - Capital Lighting, Inc.
Columbus, OH, USA
2084NI Mid. Chandeliers-Glass Down
433145
2084NI Mid. Chandeliers-Glass Down 433145
PRODUCT DETAILS / SPECS Width/Dia: 21.50 Height: 19.82 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 10 Product Name: Five Light Chandelier UPC: 783927259613 Category: Chandeliers Glass: Satin- etched Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 19.82
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 10
Product Name: Five Light Chandelier
UPC: 783927259613
Category: Chandeliers
Glass: Satin- etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433145
Product Name 2084NI Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details