Capital Lighting, Inc. 2121NI Mid. Chandeliers-Glass Up 433136

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 24 Product Name: Nine Light Chandelier UPC: 783927248365 Category: Chandeliers Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 24 Product Name: Nine Light Chandelier UPC: 783927248365 Category: Chandeliers Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
2121NI Mid. Chandeliers-Glass Up - 433136 - Capital Lighting, Inc.
Columbus, OH, USA
2121NI Mid. Chandeliers-Glass Up
433136
2121NI Mid. Chandeliers-Glass Up 433136
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 32.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Brushed Nickel Weight: 24 Product Name: Nine Light Chandelier UPC: 783927248365 Category: Chandeliers Glass: Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 32.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Brushed Nickel
Weight: 24
Product Name: Nine Light Chandelier
UPC: 783927248365
Category: Chandeliers
Glass: Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433136
Product Name 2121NI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details