Capital Lighting, Inc. 2343NI Mid. Chandeliers-Pillar Candle 433126

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 9.5 Product Name: Three Light Chandelier UPC: 783927259392 Category: Chandeliers Glass: Clear satin Etch Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 81``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 9.5 Product Name: Three Light Chandelier UPC: 783927259392 Category: Chandeliers Glass: Clear satin Etch Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 81``

Suppliers

Company
Product
Description
Supplier Links
2343NI Mid. Chandeliers-Pillar Candle - 433126 - Capital Lighting, Inc.
Columbus, OH, USA
2343NI Mid. Chandeliers-Pillar Candle
433126
2343NI Mid. Chandeliers-Pillar Candle 433126
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 21.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Weight: 9.5 Product Name: Three Light Chandelier UPC: 783927259392 Category: Chandeliers Glass: Clear satin Etch Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 81``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 21.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Weight: 9.5
Product Name: Three Light Chandelier
UPC: 783927259392
Category: Chandeliers
Glass: Clear satin Etch
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 81``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433126
Product Name 2343NI Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2061276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details