Capital Lighting, Inc. 2344NI Mid. Chandeliers-Pillar Candle 433123

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 13 Product Name: Six Light Chandelier UPC: 783927248402 Category: Chandeliers Glass: Clear satin Etch Shipped Via: UPS Safety Rating: cUL Wire: 78``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 13 Product Name: Six Light Chandelier UPC: 783927248402 Category: Chandeliers Glass: Clear satin Etch Shipped Via: UPS Safety Rating: cUL Wire: 78``

Suppliers

Company
Product
Description
Supplier Links
2344NI Mid. Chandeliers-Pillar Candle - 433123 - Capital Lighting, Inc.
Columbus, OH, USA
2344NI Mid. Chandeliers-Pillar Candle
433123
2344NI Mid. Chandeliers-Pillar Candle 433123
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 13 Product Name: Six Light Chandelier UPC: 783927248402 Category: Chandeliers Glass: Clear satin Etch Shipped Via: UPS Safety Rating: cUL Wire: 78``

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 26.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Brushed Nickel
Weight: 13
Product Name: Six Light Chandelier
UPC: 783927248402
Category: Chandeliers
Glass: Clear satin Etch
Shipped Via: UPS
Safety Rating: cUL
Wire: 78``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433123
Product Name 2344NI Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details