Capital Lighting, Inc. 2347NI Large Chandeliers-Pillar Candle 433122

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.50 Height: 41.00 Bulb Qty: 12 Wattage: 60 Finish: Brushed Nickel Weight: 27 Product Name: 12 Light Chandelier UPC: 783927248501 Category: Chandeliers Glass: Clear satin Etch Shipped Via: UPS Safety Rating: cUL Canopy: 5`` Wire: 64``
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.50 Height: 41.00 Bulb Qty: 12 Wattage: 60 Finish: Brushed Nickel Weight: 27 Product Name: 12 Light Chandelier UPC: 783927248501 Category: Chandeliers Glass: Clear satin Etch Shipped Via: UPS Safety Rating: cUL Canopy: 5`` Wire: 64``

Suppliers

Company
Product
Description
Supplier Links
2347NI Large Chandeliers-Pillar Candle - 433122 - Capital Lighting, Inc.
Columbus, OH, USA
2347NI Large Chandeliers-Pillar Candle
433122
2347NI Large Chandeliers-Pillar Candle 433122
PRODUCT DETAILS / SPECS Width/Dia: 44.50 Height: 41.00 Bulb Qty: 12 Wattage: 60 Finish: Brushed Nickel Weight: 27 Product Name: 12 Light Chandelier UPC: 783927248501 Category: Chandeliers Glass: Clear satin Etch Shipped Via: UPS Safety Rating: cUL Canopy: 5`` Wire: 64``

PRODUCT DETAILS / SPECS
Width/Dia: 44.50
Height: 41.00
Bulb
Qty: 12
Wattage: 60
Finish: Brushed Nickel
Weight: 27
Product Name: 12 Light Chandelier
UPC: 783927248501
Category: Chandeliers
Glass: Clear satin Etch
Shipped Via: UPS
Safety Rating: cUL
Canopy: 5``
Wire: 64``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433122
Product Name 2347NI Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details