Capital Lighting, Inc. 2345NI Island/Pool Table-4 Light + 433121

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Brushed Nickel Weight: 28 Product Name: Eight Light Chandelier UPC: 783927248396 Category: Chandelier Glass: Clear satin Etch Shipped Via: Ups Safety Rating: cUL Wire: 87``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Brushed Nickel Weight: 28 Product Name: Eight Light Chandelier UPC: 783927248396 Category: Chandelier Glass: Clear satin Etch Shipped Via: Ups Safety Rating: cUL Wire: 87``

Suppliers

Company
Product
Description
Supplier Links
2345NI Island/Pool Table-4 Light + - 433121 - Capital Lighting, Inc.
Columbus, OH, USA
2345NI Island/Pool Table-4 Light +
433121
2345NI Island/Pool Table-4 Light + 433121
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 27.00 Length 27.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Brushed Nickel Weight: 28 Product Name: Eight Light Chandelier UPC: 783927248396 Category: Chandelier Glass: Clear satin Etch Shipped Via: Ups Safety Rating: cUL Wire: 87``

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 27.00
Length 27.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Brushed Nickel
Weight: 28
Product Name: Eight Light Chandelier
UPC: 783927248396
Category: Chandelier
Glass: Clear satin Etch
Shipped Via: Ups
Safety Rating: cUL
Wire: 87``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433121
Product Name 2345NI Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details