Capital Lighting, Inc. 2346NI Mid. Chandeliers-Pillar Candle 433120

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 20 Product Name: Nine Light Chandelier UPC: 783927248532 Category: Chandeliers Glass: Clear satin Etch Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 73``
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 20 Product Name: Nine Light Chandelier UPC: 783927248532 Category: Chandeliers Glass: Clear satin Etch Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 73``

Suppliers

Company
Product
Description
Supplier Links
2346NI Mid. Chandeliers-Pillar Candle - 433120 - Capital Lighting, Inc.
Columbus, OH, USA
2346NI Mid. Chandeliers-Pillar Candle
433120
2346NI Mid. Chandeliers-Pillar Candle 433120
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 35.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Brushed Nickel Weight: 20 Product Name: Nine Light Chandelier UPC: 783927248532 Category: Chandeliers Glass: Clear satin Etch Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 73``

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 35.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Brushed Nickel
Weight: 20
Product Name: Nine Light Chandelier
UPC: 783927248532
Category: Chandeliers
Glass: Clear satin Etch
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 73``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433120
Product Name 2346NI Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details