Capital Lighting, Inc. 2929NI Island/Pool Table-2 Light Bar 433091

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.13 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 15.5 Product Name: Two Light Island Light UPC: 783927246118 Category: Island Light Glass: Distressed etched Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.13 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 15.5 Product Name: Two Light Island Light UPC: 783927246118 Category: Island Light Glass: Distressed etched Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
2929NI Island/Pool Table-2 Light Bar - 433091 - Capital Lighting, Inc.
Columbus, OH, USA
2929NI Island/Pool Table-2 Light Bar
433091
2929NI Island/Pool Table-2 Light Bar 433091
PRODUCT DETAILS / SPECS Width/Dia: 13.13 Height: 13.00 Length 13.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Weight: 15.5 Product Name: Two Light Island Light UPC: 783927246118 Category: Island Light Glass: Distressed etched Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 13.13
Height: 13.00
Length 13.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Weight: 15.5
Product Name: Two Light Island Light
UPC: 783927246118
Category: Island Light
Glass: Distressed etched
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433091
Product Name 2929NI Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details