Capital Lighting, Inc. 5285OZ Bathroom Fixtures-Two Lights 433086

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 3.95 Product Name: Two Light Wall Mounted Bath Light UPC: 783927259446 Category: Wall Mounted Bath Fixture Glass: Umber etched Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 3.95 Product Name: Two Light Wall Mounted Bath Light UPC: 783927259446 Category: Wall Mounted Bath Fixture Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5285OZ Bathroom Fixtures-Two Lights - 433086 - Capital Lighting, Inc.
Columbus, OH, USA
5285OZ Bathroom Fixtures-Two Lights
433086
5285OZ Bathroom Fixtures-Two Lights 433086
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Olde Bronze Weight: 3.95 Product Name: Two Light Wall Mounted Bath Light UPC: 783927259446 Category: Wall Mounted Bath Fixture Glass: Umber etched Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Olde Bronze
Weight: 3.95
Product Name: Two Light Wall Mounted Bath Light
UPC: 783927259446
Category: Wall Mounted Bath Fixture
Glass: Umber etched
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 433086
Product Name 5285OZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details